Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 120f MM OM4. GPRJE20

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPRJE20 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, glass yarns for rodent protection, and a polyethylene outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 multimode OM4 fibers arranged in a configuration of 10 tubes with 12 fibers each. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and includes water-blocking tape, ensuring reliable performance in wet conditions. The GPRJE20 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 302 mm and has a tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various environmental conditions. This product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GPRJE20 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, glass yarns for rodent protection, and a polyethylene outer jacket. The cable consists of 12 tubes, each with a diameter of 1.9mm, containing a total of 120 multimode OM4 fibers arranged in a configuration of 10 tubes with 12 fibers each. This cable is suitable for outdoor use in industrial, telecom, cable TV, and broadcast networks. It can be installed in ducts, tunnels, trenches, or directly buried. The cable is water-tight and includes water-blocking tape, ensuring reliable performance in wet conditions. The GPRJE20 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a minimum bend radius of 302 mm and has a tensile strength of 6000 N for short-term installation and 2000 N for long-term operation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various environmental conditions. This product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 120f MM OM4. - GPRJE20 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 120f MM OM4.
GPRJE20
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 120f MM OM4. GPRJE20
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 120 fibers (10t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRJE20
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 120f MM OM4.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details