Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 108f MM OM1. GPRJ108

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 108f MM OM1. - GPRJ108 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 108f MM OM1.
GPRJ108
Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 108f MM OM1. GPRJ108
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 12 tubes with a diameter of 1.9mm with 108 fibers (9t x 12f)MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRJ108
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 12 Tubes of Ø1.9mm 108f MM OM1.
Cable Weight 0.2991 lbs/ft (0.4451 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 1 m, FC/APC - F-PM980-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details