Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. GPRHF60

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPRHF60 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket and outer jacket, reinforced with glass yarns for added strength and rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, accommodating a total of 60 single-mode fibers (5 tubes with 12 fibers each) compliant with the G.657.A2 standard. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a water-tight core and is equipped with gel-filled subunits for additional water resistance. In terms of performance, the GPRHF60 exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a minimum bend radius of 242 mm and has a maximum tensile strength of 4950 N during installation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various environmental conditions. Overall, the GPRHF60 is engineered for durability and reliability in outdoor applications, making it a suitable choice for engineers seeking a robust optical fiber solution.

Datasheet Summary
Powered by GS/AI

The GPRHF60 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket and outer jacket, reinforced with glass yarns for added strength and rodent protection. The cable consists of six tubes, each with a diameter of 1.9mm, accommodating a total of 60 single-mode fibers (5 tubes with 12 fibers each) compliant with the G.657.A2 standard. This cable is suitable for outdoor installations in industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a water-tight core and is equipped with gel-filled subunits for additional water resistance. In terms of performance, the GPRHF60 exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It can withstand a minimum bend radius of 242 mm and has a maximum tensile strength of 4950 N during installation. The operating temperature range is from -30 ¬8C to +75 ¬8C, making it versatile for various environmental conditions. Overall, the GPRHF60 is engineered for durability and reliability in outdoor applications, making it a suitable choice for engineers seeking a robust optical fiber solution.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. - GPRHF60 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2.
GPRHF60
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2. GPRHF60
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 60 fibers (5t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRHF60
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 60f SM OS2 G.657.A2.
Cable Weight 0.1830 lbs/ft (0.2724 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 5.0 m, FC to FC. - F-MFD-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details