Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. GPRHF36

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. - GPRHF36 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2.
GPRHF36
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2. GPRHF36
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 36 fibers (3t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRHF36
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 36f SM OS2 G.657.A2.
Cable Weight 0.1830 lbs/ft (0.2724 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, 980-1550 nm, 0.17-0.19 NA. - F-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1700 to 0.1900
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details