Belden Inc. Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM3. GPRHD04

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM3. - GPRHD04 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM3.
GPRHD04
Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM3. GPRHD04
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, glass yarns as strength member and polyethylene outer jacket. Product feature: This cable has rodent protection by glass yarns. Existing out of 6 tubes with a diameter of 1.9mm with 4 fibers (1t x 4f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPRHD04
Product Name Outdoor OFC MLT: PE + GLASS YARNS + PE with 6 Tubes of Ø1.9mm 4f MM OM3.
Cable Weight 0.1830 lbs/ft (0.2724 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fiber Optic Cable - 43PR-PIS57ZS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Single Mode, Jacketed, 633-780 nm, 0.10-0.14 NA. - F-SV-C - Newport MKS
Specs
Fiber Mode SingleMode
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 633 to 780 nm (6330 to 7800 Å)
View Details