Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 144f MM OM3. GPAJD44

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 144f MM OM3. - GPAJD44 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 144f MM OM3.
GPAJD44
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 144f MM OM3. GPAJD44
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 144 fibers (12t x 12f)MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAJD44
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 144f MM OM3.
Cable Weight 0.2828 lbs/ft (0.4208 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details