Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 132f MM OM2. GPAJ232

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPAJ232 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, aramid yarns for strength, and a polyethylene outer jacket, ensuring durability in outdoor environments. The cable consists of 12 tubes, each with a diameter of 1.9mm, housing a total of 132 fibers configured as 11 tubes with 12 fibers each, compliant with OM2 specifications. This cable is suitable for use in industrial, telecom, cable TV, and broadcast networks, and can be installed in ducts, tunnels, trenches, or directly buried. It has a water-tight construction with waterblocking capabilities provided by aramid yarns and tape. The cable supports a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, making it effective for high-speed data transmission. Mechanical characteristics include a minimum bend radius of 302 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and crush resistance of 15 kN/m short-term. The operating temperature range is from -30 ¬8C to +75 ¬8C, with installation temperatures between -5 ¬8C and +60 ¬8C. The cable is UV resistant and complies with IEC 60794 and ISO/IEC 11801-1 standards.

Datasheet Summary
Powered by GS/AI

The GPAJ232 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, aramid yarns for strength, and a polyethylene outer jacket, ensuring durability in outdoor environments. The cable consists of 12 tubes, each with a diameter of 1.9mm, housing a total of 132 fibers configured as 11 tubes with 12 fibers each, compliant with OM2 specifications. This cable is suitable for use in industrial, telecom, cable TV, and broadcast networks, and can be installed in ducts, tunnels, trenches, or directly buried. It has a water-tight construction with waterblocking capabilities provided by aramid yarns and tape. The cable supports a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, making it effective for high-speed data transmission. Mechanical characteristics include a minimum bend radius of 302 mm for both installation and operation, a maximum tensile strength of 6000 N during installation, and crush resistance of 15 kN/m short-term. The operating temperature range is from -30 ¬8C to +75 ¬8C, with installation temperatures between -5 ¬8C and +60 ¬8C. The cable is UV resistant and complies with IEC 60794 and ISO/IEC 11801-1 standards.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 132f MM OM2. - GPAJ232 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 132f MM OM2.
GPAJ232
Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 132f MM OM2. GPAJ232
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 12 tubes with a diameter of 1.9mm with 132 fibers (11t x 12f) MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAJ232
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 12 Tubes of Ø1.9mm 132f MM OM2.
Cable Weight 0.2828 lbs/ft (0.4208 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00002 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details