Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.B3. GPAII64

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.B3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.B3. - GPAII64 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.B3.
GPAII64
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.B3. GPAII64
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.B3.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 64 fibers (8t x 8f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAII64
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 64f SM OS2 G.657.B3.
Cable Weight 0.2009 lbs/ft (0.2990 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00003 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details