Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.A2. GPAIF96

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.A2.
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GPAIF96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, aramid yarns for strength, and a polyethylene outer jacket, ensuring durability in outdoor environments. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 96 single-mode fibers compliant with G.657.A2 standards. This cable is suitable for installation in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, and direct burial applications. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a temperature range of -30 ¬8C to +75 ¬8C and has a crush resistance of 15 kN/m for short-term installation. The GPAIF96 is compliant with various standards, including IEC 60794 and RoHS, and offers UV protection, making it suitable for long-term outdoor use. Its construction includes water-blocking features to enhance reliability in wet conditions.

Datasheet Summary
Powered by GS/AI

The GPAIF96 is an outdoor optical fiber Multi Loose Tube cable designed for various structured wiring applications. It features a polyethylene inner jacket, aramid yarns for strength, and a polyethylene outer jacket, ensuring durability in outdoor environments. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 96 single-mode fibers compliant with G.657.A2 standards. This cable is suitable for installation in industrial, telecom, cable TV, and broadcast networks, and can be easily installed in ducts, tunnels, and direct burial applications. It has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is designed to withstand a temperature range of -30 ¬8C to +75 ¬8C and has a crush resistance of 15 kN/m for short-term installation. The GPAIF96 is compliant with various standards, including IEC 60794 and RoHS, and offers UV protection, making it suitable for long-term outdoor use. Its construction includes water-blocking features to enhance reliability in wet conditions.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.A2. - GPAIF96 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.A2.
GPAIF96
Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.A2. GPAIF96
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.A2.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 8 tubes with a diameter of 1.9mm with 96 fibers (8t x 12f) SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAIF96
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 8 Tubes of Ø1.9mm 96f SM OS2 G.657.A2.
Cable Weight 0.2009 lbs/ft (0.2990 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00017 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details