Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 72f MM OM4. GPAHE72

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM4.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 72f MM OM4. - GPAHE72 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 72f MM OM4.
GPAHE72
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 72f MM OM4. GPAHE72
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM4.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 72 fibers (6t x 12f) MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAHE72
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 72f MM OM4.
Cable Weight 0.1637 lbs/ft (0.2436 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 630 nm, 0.10-0.13 NA - F-PM630 - Newport MKS
Specs
Wavelength 630 nm (6300 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 12 dB/km (3.66 dB/1000 ft)
View Details