Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 12f MM OM3. GPAHD12

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 12f MM OM3. - GPAHD12 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 12f MM OM3.
GPAHD12
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 12f MM OM3. GPAHD12
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 12 fibers (1t x 12f) MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAHD12
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 12f MM OM3.
Cable Weight 0.1637 lbs/ft (0.2436 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Singlemode, Bend Insensitive, 1550 nm, Pure Silica Core - F-SM1500SC-7/125 - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.1700
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00025 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details