Belden Inc. Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 6f SM OS2 G.652.D & G.657.A1. GPAH806

Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) SM OS2 G.652.D & G.657.A1.
Datasheet
Description
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) SM OS2 G.652.D & G.657.A1.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 6f SM OS2 G.652.D & G.657.A1. - GPAH806 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 6f SM OS2 G.652.D & G.657.A1.
GPAH806
Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 6f SM OS2 G.652.D & G.657.A1. GPAH806
Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) SM OS2 G.652.D & G.657.A1.

Outdoor dry core optical fiber Multi Loose Tube cable with polyethylene inner jacket, aramid yarns as strength member and polyethylene outer jacket. Existing out of 6 tubes with a diameter of 1.9mm with 6 fibers (1t x 6f) SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GPAH806
Product Name Outdoor OFC MLT: PE + ARAMID + PE with 6 Tubes of Ø1.9mm 6f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1637 lbs/ft (0.2436 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
QSFP DD 200G AOC - FODDD43P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details