Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + SWA + PE with 1 Tube of Ø3.3mm 8f MM OM3. GOWND08

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM3.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOWND08 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a steel wire armor for full rodent protection, along with a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, housing 8 multimode OM3 fibers. This cable is suitable for various outdoor applications, including structured data wiring systems, industrial backbones, and networks for telecom, cable TV, and broadcast. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring reliable signal transmission. The GOWND08 cable can operate within a temperature range of -30 °C to +70 °C and has been tested for mechanical durability, with a maximum tensile strength of 1500 N during installation and 500 N during operation. It also meets various compliance standards, including IEC 60794 and RoHS 2, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GOWND08 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a steel wire armor for full rodent protection, along with a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, housing 8 multimode OM3 fibers. This cable is suitable for various outdoor applications, including structured data wiring systems, industrial backbones, and networks for telecom, cable TV, and broadcast. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm, ensuring reliable signal transmission. The GOWND08 cable can operate within a temperature range of -30 °C to +70 °C and has been tested for mechanical durability, with a maximum tensile strength of 1500 N during installation and 500 N during operation. It also meets various compliance standards, including IEC 60794 and RoHS 2, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + SWA + PE with 1 Tube of Ø3.3mm 8f MM OM3. - GOWND08 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + SWA + PE with 1 Tube of Ø3.3mm 8f MM OM3.
GOWND08
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + SWA + PE with 1 Tube of Ø3.3mm 8f MM OM3. GOWND08
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM3.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOWND08
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + SWA + PE with 1 Tube of Ø3.3mm 8f MM OM3.
Cable Weight 0.2441 lbs/ft (0.3632 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details