Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS(4500N) + PE with 1 Tube of Ø3.3mm 24f SM OS2 G.652.D & G.657.A1. GOVN824

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and polyethylene outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.652.D & G.657.A1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and polyethylene outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOVN824 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns for improved rodent protection and high tensile strength, rated at 4500 N for short-term installation. The cable contains a single tube with a diameter of 3.3 mm, housing 24 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The polyethylene outer jacket provides UV protection and is available in standard black, with other color options. The cable maintains a minimum bend radius of 156 mm during installation and 78 mm during operation, ensuring flexibility without compromising performance. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C.

Datasheet Summary
Powered by GS/AI

The GOVN824 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns for improved rodent protection and high tensile strength, rated at 4500 N for short-term installation. The cable contains a single tube with a diameter of 3.3 mm, housing 24 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The polyethylene outer jacket provides UV protection and is available in standard black, with other color options. The cable maintains a minimum bend radius of 156 mm during installation and 78 mm during operation, ensuring flexibility without compromising performance. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS(4500N) + PE with 1 Tube of Ø3.3mm 24f SM OS2 G.652.D & G.657.A1. - GOVN824 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS(4500N) + PE with 1 Tube of Ø3.3mm 24f SM OS2 G.652.D & G.657.A1.
GOVN824
Outdoor OFC CLT (jelly filled): GLASS YARNS(4500N) + PE with 1 Tube of Ø3.3mm 24f SM OS2 G.652.D & G.657.A1. GOVN824
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and polyethylene outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.652.D & G.657.A1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection and high tensile strength) as strength member and polyethylene outer jacket. Product feature: This cable has improved rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOVN824
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS(4500N) + PE with 1 Tube of Ø3.3mm 24f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.0774 lbs/ft (0.1152 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 3 m, FC Connectors - F-MFD-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details