Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 2f MM OM5. GOSNC02

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM5.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOSNC02 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It incorporates glass yarns as a strength member, providing standard rodent protection. The cable consists of a single tube with a diameter of 3.3mm, containing 2 fibers of multimode OM5 type. This cable is suitable for various outdoor applications, including structured data wiring systems, industrial backbones, campus networks, and direct burial installations. It is designed for easy installation in ducts, tunnels, and trenches. The polyethylene outer jacket is black and has a nominal diameter of 5.8mm, offering UV and sunlight protection. In terms of mechanical specifications, the cable can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. It has a minimum bend radius of 116 mm for short-term installation and 58 mm for long-term operation. The operating temperature range is from -30 °C to +70 °C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GOSNC02 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It incorporates glass yarns as a strength member, providing standard rodent protection. The cable consists of a single tube with a diameter of 3.3mm, containing 2 fibers of multimode OM5 type. This cable is suitable for various outdoor applications, including structured data wiring systems, industrial backbones, campus networks, and direct burial installations. It is designed for easy installation in ducts, tunnels, and trenches. The polyethylene outer jacket is black and has a nominal diameter of 5.8mm, offering UV and sunlight protection. In terms of mechanical specifications, the cable can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. It has a minimum bend radius of 116 mm for short-term installation and 58 mm for long-term operation. The operating temperature range is from -30 °C to +70 °C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 2f MM OM5. - GOSNC02 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 2f MM OM5.
GOSNC02
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 2f MM OM5. GOSNC02
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM5.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOSNC02
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 2f MM OM5.
Cable Weight 0.0417 lbs/ft (0.0620 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details