Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GOSN812

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOSN812 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It incorporates glass yarns for rodent protection and has a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, containing 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable has a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation, with a minimum bend radius of 116 mm during installation and 58 mm during operation. The optical characteristics include a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. The operating temperature range is from -30 °C to +70 °C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GOSN812 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It incorporates glass yarns for rodent protection and has a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, containing 12 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable has a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation, with a minimum bend radius of 116 mm during installation and 58 mm during operation. The optical characteristics include a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm. The operating temperature range is from -30 °C to +70 °C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and RoHS 2, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. - GOSN812 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
GOSN812
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GOSN812
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOSN812
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.0417 lbs/ft (0.0620 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 5 m, FC/APC - F-PM850-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details