Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 8f MM OM1. GOSN108

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOSN108 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It includes glass yarns for rodent protection and has a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, containing 8 fibers of multimode OM1 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial scenarios. The cable is water-tight and features waterblocking glass yarns, ensuring durability in outdoor environments. Mechanical specifications include a maximum tensile strength of 1500 N for short-term installation and a minimum bend radius of 116 mm for installation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for different climates. The cable is compliant with relevant standards, including IEC 60794 and RoHS directives.

Datasheet Summary
Powered by GS/AI

The GOSN108 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for moisture protection. It includes glass yarns for rodent protection and has a polyethylene outer jacket. The cable consists of a single tube with a diameter of 3.3mm, containing 8 fibers of multimode OM1 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and direct burial scenarios. The cable is water-tight and features waterblocking glass yarns, ensuring durability in outdoor environments. Mechanical specifications include a maximum tensile strength of 1500 N for short-term installation and a minimum bend radius of 116 mm for installation. The operating temperature range is from -30 ¬8C to +70 ¬8C, making it versatile for different climates. The cable is compliant with relevant standards, including IEC 60794 and RoHS directives.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 8f MM OM1. - GOSN108 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 8f MM OM1.
GOSN108
Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 8f MM OM1. GOSN108
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (standard rodent protection) as strength member and polyethylene outer jacket. Product feature: This cable has standard rodent protection by glass yarns. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOSN108
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS(1500N) + PE with 1 Tube of Ø3.3mm 8f MM OM1.
Cable Weight 0.0417 lbs/ft (0.0620 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM980, 980 nm, 2 m, FC/UPC - F-PM980-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 980 nm (9800 Å)
View Details