Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 16f MM OM5. GOKNC16

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM5.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOKNC16 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube that enhances water resistance. It incorporates glass yarns for strength, a Corrugated Steel Tape armor for full rodent protection, and a polyethylene outer jacket, which is complemented by a polyamide layer for termite protection. This cable contains a single tube with a diameter of 3.3mm and supports 16 fibers of multimode OM5 type. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The operating temperature range is from -30 ¬8C to +70 ¬8C, with a storage temperature range also spanning -30 ¬8C to +70 ¬8C. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Datasheet Summary
Powered by GS/AI

The GOKNC16 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube that enhances water resistance. It incorporates glass yarns for strength, a Corrugated Steel Tape armor for full rodent protection, and a polyethylene outer jacket, which is complemented by a polyamide layer for termite protection. This cable contains a single tube with a diameter of 3.3mm and supports 16 fibers of multimode OM5 type. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The operating temperature range is from -30 ¬8C to +70 ¬8C, with a storage temperature range also spanning -30 ¬8C to +70 ¬8C. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 16f MM OM5. - GOKNC16 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 16f MM OM5.
GOKNC16
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 16f MM OM5. GOKNC16
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM5.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOKNC16
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 16f MM OM5.
Cable Weight 0.1429 lbs/ft (0.2126 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Fiber, Bow-Tie, 633-780 nm, 0.14-0.18 NA. - F-SPV - Newport MKS
Specs
Wavelength 633 to 780 nm (6330 to 7800 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 15 dB/km (4.57 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
QSFP DD 200G AOC - FODDD43P00002 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details