Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GOKN812

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOKN812 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members and is armored with Corrugated Steel Tape, providing full rodent protection. The outer jacket is made of polyethylene, with an additional polyamide layer for termite protection. This cable contains a single tube with a diameter of 3.3mm, housing 12 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This product is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a bulk weight of 96 kg/km. In terms of performance, the GOKN812 has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. It can withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Datasheet Summary
Powered by GS/AI

The GOKN812 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members and is armored with Corrugated Steel Tape, providing full rodent protection. The outer jacket is made of polyethylene, with an additional polyamide layer for termite protection. This cable contains a single tube with a diameter of 3.3mm, housing 12 fibers compliant with SM OS2 G.652.D and G.657.A1 standards. This product is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-blocked and has a bulk weight of 96 kg/km. In terms of performance, the GOKN812 has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm. It can withstand a temperature range from -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. - GOKN812 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
GOKN812
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1. GOKN812
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOKN812
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE + PA with 1 Tube of Ø3.3mm 12f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.1429 lbs/ft (0.2126 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details