Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 4f SM OS2 G.657.B3. GOINI04

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.B3.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.B3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOINI04 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is finished with a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm, housing four single-mode fibers compliant with G.657.B3 standards. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. In terms of performance, the GOINI04 exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm, 0.30 dB/km at 1550 nm, and 0.30 dB/km at 1625 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Datasheet Summary
Powered by GS/AI

The GOINI04 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is finished with a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm, housing four single-mode fibers compliant with G.657.B3 standards. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. In terms of performance, the GOINI04 exhibits maximum attenuation rates of 0.40 dB/km at 1310 nm, 0.30 dB/km at 1550 nm, and 0.30 dB/km at 1625 nm. It can withstand a temperature range from -30 ¬8C to +70 ¬8C for operation and -5 ¬8C to +50 ¬8C for installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 4f SM OS2 G.657.B3. - GOINI04 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 4f SM OS2 G.657.B3.
GOINI04
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 4f SM OS2 G.657.B3. GOINI04
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.B3.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 4 fibers SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOINI04
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 4f SM OS2 G.657.B3.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5366989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type LC; SC; Sc
View Details
Fiber Optic Cable - 215771028 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details