Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM4. GOINE24

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOINE24 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm and supports 24 fibers of multimode OM4 type. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The GOINE24 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Datasheet Summary
Powered by GS/AI

The GOINE24 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm and supports 24 fibers of multimode OM4 type. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The GOINE24 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a temperature range of -30 °C to +70 °C for operation and -5 °C to +50 °C during installation. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM4. - GOINE24 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM4.
GOINE24
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM4. GOINE24
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOINE24
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM4.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers