Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM3. GOIND24

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM3.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOIND24 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns for strength, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains a single tube with a diameter of 3.3mm and supports 24 multimode OM3 fibers. It is suitable for outdoor applications in structured wiring systems, including industrial and telecom networks, and is designed for easy installation in various environments such as ducts and tunnels. The cable exhibits a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It has a minimum bend radius of 232 mm for installation and 348 mm for operation, with a maximum tensile strength of 1250 N during installation and 420 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different climates. The product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Datasheet Summary
Powered by GS/AI

The GOIND24 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns for strength, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains a single tube with a diameter of 3.3mm and supports 24 multimode OM3 fibers. It is suitable for outdoor applications in structured wiring systems, including industrial and telecom networks, and is designed for easy installation in various environments such as ducts and tunnels. The cable exhibits a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It has a minimum bend radius of 232 mm for installation and 348 mm for operation, with a maximum tensile strength of 1250 N during installation and 420 N during operation. The operating temperature range is from -30 °C to +70 °C, making it versatile for different climates. The product complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM3. - GOIND24 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM3.
GOIND24
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM3. GOIND24
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM3.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOIND24
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 24f MM OM3.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details