Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GOIN816

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOIN816 is an outdoor optical fiber cable designed with a Central Loose Tube (jelly filled) construction. It features glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm, housing 16 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The GOIN816 cable has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a water-tight and water-blocking design. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Datasheet Summary
Powered by GS/AI

The GOIN816 is an outdoor optical fiber cable designed with a Central Loose Tube (jelly filled) construction. It features glass yarns as strength members, a polyethylene inner jacket, and a polyamide layer for termite protection. The cable is armored with Steel Wire Armouring, providing full rodent protection, and is encased in a polyethylene outer jacket. This cable contains one tube with a diameter of 3.3mm, housing 16 single-mode fibers compliant with ITU-T standards G.652.D and G.657.A1. It is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. The cable is designed for easy installation in ducts, tunnels, and tubes. The GOIN816 cable has a maximum attenuation of 0.39 dB/km at 1310 nm, 0.24 dB/km at 1550 nm, and 0.29 dB/km at 1625 nm. It can operate within a temperature range of -30 ¬8C to +70 ¬8C and has a water-tight and water-blocking design. The cable meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS 2 regulations.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. - GOIN816 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
GOIN816
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GOIN816
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, termite protection by polyamide layer, Steel Wire Armouring (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Steel Wire Armouring (Full Rodent Protected)termite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOIN816
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + PA + SWA + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details