The GOGNC12 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as a strength member, providing improved rodent resistance, and is encased in a polyethylene outer jacket with a polyamide layer for termite protection. The cable contains a single tube with a diameter of 3.3mm, housing 12 multimode OM5 fibers. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight and features waterblocking glass yarns, ensuring reliable performance in wet conditions. In terms of performance, the GOGNC12 has a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. It can withstand a maximum tensile strength of 3150 N during installation and 1050 N during operation, with crush resistance ratings of 15 kN/m and 7.5 kN/m, respectively. The operating temperature range is from -30 °C to +70 °C, making it suitable for a variety of environmental conditions. The cable complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by glass yarnstermite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 12 fibers MM OM5.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GOGNC12 |
| Product Name | Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 12f MM OM5. |
| Cable Weight | 0.0804 lbs/ft (0.1196 g/mm) |