Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 24f MM OM1. GOGN124

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by glass yarnstermite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by glass yarnstermite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOGN124 is an outdoor optical fiber cable designed with a Central Loose Tube (jelly filled) construction. It features a single tube with a diameter of 3.3mm containing 24 multimode OM1 fibers. The cable incorporates glass yarns for enhanced rodent protection and a polyethylene outer jacket, complemented by a polyamide layer for termite protection. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight and features waterblocking glass yarns, ensuring reliable performance in wet conditions. In terms of performance, the maximum attenuation is specified at 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a maximum tensile strength of 3150 N during installation and 1050 N during operation, with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. Compliance with relevant standards such as IEC 60794 and RoHS 2 is also noted.

Datasheet Summary
Powered by GS/AI

The GOGN124 is an outdoor optical fiber cable designed with a Central Loose Tube (jelly filled) construction. It features a single tube with a diameter of 3.3mm containing 24 multimode OM1 fibers. The cable incorporates glass yarns for enhanced rodent protection and a polyethylene outer jacket, complemented by a polyamide layer for termite protection. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable is water-tight and features waterblocking glass yarns, ensuring reliable performance in wet conditions. In terms of performance, the maximum attenuation is specified at 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable can withstand a maximum tensile strength of 3150 N during installation and 1050 N during operation, with crush resistance ratings of 15 kN/m and 7.5 kN/m for short-term and long-term use, respectively. It operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. Compliance with relevant standards such as IEC 60794 and RoHS 2 is also noted.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 24f MM OM1. - GOGN124 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 24f MM OM1.
GOGN124
Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 24f MM OM1. GOGN124
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by glass yarnstermite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns (improved rodent protection) as strength member and polyethylene outer jacket plus termite protection by polyamide layer. Product feature: This cable has improved rodent protection by glass yarnstermite protection by polyamide layer and . Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOGN124
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS(3150N) + PE + PA with 1 Tube of Ø3.3mm 24f MM OM1.
Cable Weight 0.0804 lbs/ft (0.1196 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00013 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details