Belden Inc. Outdoor OFC CLT (jelly filled): FRP + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GOFN816

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOFN816 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It includes a single tube with a diameter of 3.3mm containing 16 fibers compliant with SM OS2 standards G.652.D and G.657.A1. The cable is armored with Fiber Reinforced Plastic, providing full rodent protection, and is encased in a polyethylene outer jacket, making it suitable for direct burial and outdoor applications. This cable is intended for use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for installation in ducts, tunnels, and trenches, ensuring ease of deployment. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm, with a water-tight core and water-blocking capabilities. The operating temperature range is from -30 ¬8C to +70 ¬8C, and it meets various standards, including IEC 60794 and ISO/IEC 11801-1. The cable is UV resistant and compliant with RoHS directives. Its mechanical specifications include a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation.

Datasheet Summary
Powered by GS/AI

The GOFN816 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It includes a single tube with a diameter of 3.3mm containing 16 fibers compliant with SM OS2 standards G.652.D and G.657.A1. The cable is armored with Fiber Reinforced Plastic, providing full rodent protection, and is encased in a polyethylene outer jacket, making it suitable for direct burial and outdoor applications. This cable is intended for use in structured wiring systems, including industrial, telecom, cable TV, and broadcast networks. It is designed for installation in ducts, tunnels, and trenches, ensuring ease of deployment. The cable has a maximum attenuation of 0.24 dB/km at 1550 nm and 0.29 dB/km at 1625 nm, with a water-tight core and water-blocking capabilities. The operating temperature range is from -30 ¬8C to +70 ¬8C, and it meets various standards, including IEC 60794 and ISO/IEC 11801-1. The cable is UV resistant and compliant with RoHS directives. Its mechanical specifications include a minimum bend radius of 148 mm and tensile strength ratings of 6000 N for short-term installation and 2000 N for long-term operation.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): FRP + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. - GOFN816 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): FRP + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
GOFN816
Outdoor OFC CLT (jelly filled): FRP + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1. GOFN816
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with Fiber Reinforced Plastic (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Fiber Reinforced Plastic (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers SM OS2 G.652.D & G.657.A1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOFN816
Product Name Outdoor OFC CLT (jelly filled): FRP + PE with 1 Tube of Ø3.3mm 16f SM OS2 G.652.D & G.657.A1.
Cable Weight 0.0759 lbs/ft (0.1129 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 3 m, FC/APC - F-PM480-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details