Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2. GODNF06

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers SM OS2 G.657.A2.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The Outdoor OFC CLT (jelly filled) cable, part number GODNF06, features a central loose tube construction with a diameter of 3.3mm, containing 6 fibers of single-mode OS2 G.657.A2 type. It is designed for outdoor applications, suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. The cable includes glass yarns for strength, a polyethylene inner jacket, and a corrugated steel tape armor for enhanced rodent protection. This cable is water-tight and utilizes gel-filled subunits for additional waterblocking. It has a bulk weight of 144 kg/km and is rated for a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable can withstand installation temperatures ranging from -5 ¬8C to +50 ¬8C and operational temperatures from -30 ¬8C to +70 ¬8C. It is compliant with various standards, including IEC 60794 and RoHS 2, and offers UV protection. The cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches.

Datasheet Summary
Powered by GS/AI

The Outdoor OFC CLT (jelly filled) cable, part number GODNF06, features a central loose tube construction with a diameter of 3.3mm, containing 6 fibers of single-mode OS2 G.657.A2 type. It is designed for outdoor applications, suitable for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. The cable includes glass yarns for strength, a polyethylene inner jacket, and a corrugated steel tape armor for enhanced rodent protection. This cable is water-tight and utilizes gel-filled subunits for additional waterblocking. It has a bulk weight of 144 kg/km and is rated for a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable can withstand installation temperatures ranging from -5 ¬8C to +50 ¬8C and operational temperatures from -30 ¬8C to +70 ¬8C. It is compliant with various standards, including IEC 60794 and RoHS 2, and offers UV protection. The cable is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2. - GODNF06 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2.
GODNF06
Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2. GODNF06
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers SM OS2 G.657.A2.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, polyethylene inner jacket, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 6 fibers SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GODNF06
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PE + CST + PE with 1 Tube of Ø3.3mm 6f SM OS2 G.657.A2.
Cable Weight 0.2143 lbs/ft (0.3189 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Polarization Maintaining Optical Fiber, Panda, 480 nm, 0.10-0.13 NA - F-PM480 - Newport MKS
Specs
Wavelength 480 nm (4800 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 30 dB/km (9.14 dB/1000 ft)
View Details