The GOCNC02 is an outdoor optical fiber cable designed for various structured wiring applications, including industrial, telecom, and broadcast networks. It features a Central Loose Tube construction with a jelly-filled design, providing water resistance and enhanced durability. The cable incorporates glass yarns for strength and is protected by a Corrugated Steel Tape armor, offering full rodent protection. This cable contains a single tube with a diameter of 3.3mm, housing two multimode OM5 fibers. It is suitable for direct burial and can be easily installed in ducts, tunnels, and trenches. The operating temperature range is from -30 °C to +70 °C, with installation temperatures between -5 °C and +50 °C. The cable meets various standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with RoHS regulations. With a bulk cable weight of 81 kg/km, the GOCNC02 is designed to withstand significant mechanical stress, with a maximum tensile strength of 2400 N during installation and 800 N during operation. The cable also has a minimum bend radius of 180 mm for both short-term and long-term applications.
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM5.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GOCNC02 |
| Product Name | Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM5. |
| Cable Weight | 0.1205 lbs/ft (0.1794 g/mm) |