The GOCN224 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced water resistance. It incorporates glass yarns as strength members and is protected by a Corrugated Steel Tape armor, providing full rodent protection. The cable consists of a single tube with a diameter of 3.3mm, containing 24 multimode OM2 fibers. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, trenches, and can be directly buried. The cable has a bulk weight of 81 kg/km and is rated for a temperature range of -30 °C to +70 °C for both operation and storage. Mechanical specifications include a minimum bend radius of 180 mm for both installation and operation, a maximum tensile strength of 2400 N during installation, and crush resistance ratings of 22 kN/m for short-term and 11 kN/m for long-term operation. The outer jacket is made of black polyethylene and includes a ripcord for ease of handling. The cable is compliant with various standards, including IEC 60794 and RoHS 2.
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 24 fibers MM OM2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GOCN224 |
| Product Name | Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 24f MM OM2. |
| Cable Weight | 0.1205 lbs/ft (0.1794 g/mm) |