Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM1. GOCN102

Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1.
Description
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GOCN102 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members and is armored with Corrugated Steel Tape, providing full rodent protection. The cable has a single tube with a diameter of 3.3mm and contains 2 fibers of multimode OM1 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and features waterblocking capabilities through glass yarns and tape. The GOCN102 has a bulk cable weight of 81 kg/km and operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as REACH and RoHS. The outer jacket is made of black polyethylene and includes UV protection.

Datasheet Summary
Powered by GS/AI

The GOCN102 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It incorporates glass yarns as strength members and is armored with Corrugated Steel Tape, providing full rodent protection. The cable has a single tube with a diameter of 3.3mm and contains 2 fibers of multimode OM1 type. This cable is suitable for various outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It can be easily installed in ducts, tunnels, trenches, and is suitable for direct burial. The cable is water-tight and features waterblocking capabilities through glass yarns and tape. The GOCN102 has a bulk cable weight of 81 kg/km and operates effectively within a temperature range of -30 ¬8C to +70 ¬8C. It meets several standards, including IEC 60794 and ISO/IEC 11801-1, and is compliant with environmental regulations such as REACH and RoHS. The outer jacket is made of black polyethylene and includes UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM1. - GOCN102 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM1.
GOCN102
Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM1. GOCN102
Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1.

Outdoor optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and polyethylene outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected). Existing out of 1 Tube with a diameter of 3.3mm with 2 fibers MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GOCN102
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + CST + PE with 1 Tube of Ø3.3mm 2f MM OM1.
Cable Weight 0.1205 lbs/ft (0.1794 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 43GT-FTS10MS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 200 µm Core. - F-MBB - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details