The GNMT212 is an Outdoor Tactical tight buffered distribution cable featuring a loose jacket made of aramid yarns and a Polyurethane (PUR) outer jacket. It contains 12 multimode OM2 fibers, suitable for both indoor and outdoor applications. This cable is designed for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, but is not recommended for direct burial. The cable has a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It is water-tight and utilizes waterblocking aramid yarns for added protection. The cable's construction includes a single jacket and is non-armored, with a nominal diameter of 7.3 mm. It has a minimum bend radius of 58.4 mm for installation and 29.2 mm for long-term operation. The cable can withstand a maximum tensile strength of 1800 N during installation and 600 N during operation. Operating temperature ranges from -55 °C to +85 °C, with installation temperatures between -5 °C and +50 °C. The cable is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV protection.
Outdoor Tactical (loose jacket, aramid yarns) tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 12 fibers MM OM2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GNMT212 |
| Product Name | Outdoor Tactical (loose jacket, ARAMID) tight buffered distribution cable PUR jacket 12f MM OM2. |
| Cable Weight | 0.0670 lbs/ft (0.0997 g/mm) |