The GMTTF12 is an Outdoor Tactical tight buffered optical fiber cable featuring a core bonded design and a Polyurethane (PUR) outer jacket. It contains 12 single-mode fibers compliant with G.657.A2 standards. This cable is suitable for both indoor and outdoor applications, designed for repeated de-spooling and re-spooling, making it ideal for mobile setups. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a nylon buffer and has a diameter of 0.9 mm. The outer jacket is black, with a nominal diameter of 8.2 mm, and includes a ripcord for ease of installation. The cable is water-tight and features water-blocking aramid yarns. It has a minimum bend radius of 65.6 mm for short-term installation and 32.8 mm for long-term operation. The cable can withstand a maximum tensile strength of 2250 N during installation and 750 N during operation. It operates effectively within a temperature range of -70 °C to +85 °C. This product is not UL rated but complies with IEC 60332-1-2 for flammability and is REACH compliant. It also offers UV protection, making it suitable for outdoor environments.
Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 12 fibers SM OS2 G.657.A2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GMTTF12 |
| Product Name | Outdoor Tactical tight buffered (core bonded design) PUR jacket 12f SM OS2 G.657.A2. |
| Cable Weight | 0.0893 lbs/ft (0.1329 g/mm) |