Belden Inc. Outdoor Tactical tight buffered (core bonded design) PUR jacket 2f MM OM5. GMTTC02

Description
Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 2 fibers MM OM5.
Description
Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 2 fibers MM OM5.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMTTC02 is an Outdoor Tactical tight buffered optical fiber cable featuring a core bonded design and a Polyurethane (PUR) outer jacket. It contains 2 fibers of multimode OM5 type, suitable for both indoor and outdoor applications. This cable is designed for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The cable has a minimum bend radius of 43.2 mm for installation and 21.6 mm for long-term operation. It can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. The cable is water-tight, utilizing waterblocking aramid yarns, and has a bulk weight of 27 kg/km. The operating temperature range is from -70 ¬8C to +85 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. Optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable is compliant with various standards, including IEC 60794 and RoHS 2, and offers UV/sunlight protection. It is important to note that this cable is not recommended for direct burial.

Datasheet Summary
Powered by GS/AI

The GMTTC02 is an Outdoor Tactical tight buffered optical fiber cable featuring a core bonded design and a Polyurethane (PUR) outer jacket. It contains 2 fibers of multimode OM5 type, suitable for both indoor and outdoor applications. This cable is designed for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The cable has a minimum bend radius of 43.2 mm for installation and 21.6 mm for long-term operation. It can withstand a maximum tensile strength of 1500 N during installation and 500 N during operation. The cable is water-tight, utilizing waterblocking aramid yarns, and has a bulk weight of 27 kg/km. The operating temperature range is from -70 ¬8C to +85 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. Optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The cable is compliant with various standards, including IEC 60794 and RoHS 2, and offers UV/sunlight protection. It is important to note that this cable is not recommended for direct burial.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered (core bonded design) PUR jacket 2f MM OM5. - GMTTC02 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered (core bonded design) PUR jacket 2f MM OM5.
GMTTC02
Outdoor Tactical tight buffered (core bonded design) PUR jacket 2f MM OM5. GMTTC02
Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 2 fibers MM OM5.

Outdoor Tactical tight buffered optical fiber cable with core bonded design with Polyurethane (PUR) outer jacket. 2 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMTTC02
Product Name Outdoor Tactical tight buffered (core bonded design) PUR jacket 2f MM OM5.
Cable Weight 0.0402 lbs/ft (0.0598 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 1000 µm Core - F-MBE - Newport MKS
Specs
Fiber Mode Multimode
Core Size 1000 µm (39.37 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00015 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details