Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 16f MM OM2. GMSN216

Description
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM2.
Description
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMSN216 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It contains 16 multimode OM2 fibers, housed within a single tube that has a diameter of 3.3mm. The cable is reinforced with glass yarns and encased in a polyurethane (PUR) outer jacket, making it suitable for both indoor and outdoor applications. This cable is ideal for structured wiring systems, including industrial backbones, campus networks, and telecommunications. It is designed for easy installation in various environments such as ducts and tunnels. The cable is water-blocking, ensuring reliability in wet conditions, and it meets several mechanical standards, including a maximum tensile strength of 1500 N for short-term installation. The optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with relevant environmental standards, including RoHS and REACH, and offers UV protection.

Datasheet Summary
Powered by GS/AI

The GMSN216 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It contains 16 multimode OM2 fibers, housed within a single tube that has a diameter of 3.3mm. The cable is reinforced with glass yarns and encased in a polyurethane (PUR) outer jacket, making it suitable for both indoor and outdoor applications. This cable is ideal for structured wiring systems, including industrial backbones, campus networks, and telecommunications. It is designed for easy installation in various environments such as ducts and tunnels. The cable is water-blocking, ensuring reliability in wet conditions, and it meets several mechanical standards, including a maximum tensile strength of 1500 N for short-term installation. The optical performance specifications include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. The operating temperature range is from -30 ¬8C to +70 ¬8C, with installation temperatures between -5 ¬8C and +50 ¬8C. The cable is compliant with relevant environmental standards, including RoHS and REACH, and offers UV protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 16f MM OM2. - GMSN216 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 16f MM OM2.
GMSN216
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 16f MM OM2. GMSN216
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM2.

Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 16 fibers MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMSN216
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 16f MM OM2.
Cable Weight 0.0595 lbs/ft (0.0886 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00005 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details