Belden Inc. Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 8f MM OM1. GMSN108

Description
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.
Description
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMSN108 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It contains 8 multimode OM1 fibers, each with a diameter of 3.3mm, and is reinforced with glass yarns for added strength. The outer jacket is made of polyurethane (PUR), providing durability and resistance to environmental factors. This cable is suitable for both indoor and outdoor applications, making it ideal for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in various environments, including ducts and tunnels. The cable is water-tight and features waterblocking capabilities through glass yarns and tape. In terms of performance, the GMSN108 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 94.5 mm during installation and 63 mm during operation, with a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, ensuring reliability in various conditions. The cable complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant, making it suitable for outdoor use.

Datasheet Summary
Powered by GS/AI

The GMSN108 is an outdoor optical fiber cable designed with a Central Loose Tube construction, featuring a jelly-filled tube for enhanced protection. It contains 8 multimode OM1 fibers, each with a diameter of 3.3mm, and is reinforced with glass yarns for added strength. The outer jacket is made of polyurethane (PUR), providing durability and resistance to environmental factors. This cable is suitable for both indoor and outdoor applications, making it ideal for structured wiring systems in industrial, telecom, cable TV, and broadcast networks. It can be easily installed in various environments, including ducts and tunnels. The cable is water-tight and features waterblocking capabilities through glass yarns and tape. In terms of performance, the GMSN108 has a maximum attenuation of 3.4 dB/km at 850 nm and 0.9 dB/km at 1300 nm. It can withstand a minimum bend radius of 94.5 mm during installation and 63 mm during operation, with a maximum tensile strength of 1500 N for short-term installation and 500 N for long-term operation. The operating temperature range is from -30 ¬8C to +70 ¬8C, ensuring reliability in various conditions. The cable complies with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and is UV resistant, making it suitable for outdoor use.

Suppliers

Company
Product
Description
Supplier Links
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 8f MM OM1. - GMSN108 - Belden Inc.
St. Louis, MO, United States
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 8f MM OM1.
GMSN108
Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 8f MM OM1. GMSN108
Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.

Outdoor (PUR jacket) optical fiber Central Loose Tube (jelly filled tube) cable with glass yarns as strength member and polyurethane outer jacket. Existing out of 1 Tube with a diameter of 3.3mm with 8 fibers MM OM1.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMSN108
Product Name Outdoor OFC CLT (jelly filled): GLASS YARNS + PUR with 1 Tube of Ø3.3mm 8f MM OM1.
Cable Weight 0.0595 lbs/ft (0.0886 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 358693 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 3 m, FC/APC - F-PM850-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details