Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 16f SM OS2 G.657.A2. GMRTF16

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 16 fibers SM OS2 G.657.A2.
Datasheet
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 16 fibers SM OS2 G.657.A2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 16f SM OS2 G.657.A2. - GMRTF16 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 16f SM OS2 G.657.A2.
GMRTF16
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 16f SM OS2 G.657.A2. GMRTF16
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 16 fibers SM OS2 G.657.A2.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 16 fibers SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRTF16
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 16f SM OS2 G.657.A2.
Cable Weight 0.1875 lbs/ft (0.2790 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details