Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 24f MM OM4. GMRTE24

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 24 fibers MM OM4.
Datasheet
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 24 fibers MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 24f MM OM4. - GMRTE24 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 24f MM OM4.
GMRTE24
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 24f MM OM4. GMRTE24
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 24 fibers MM OM4.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 24 fibers MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRTE24
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 24f MM OM4.
Cable Weight 0.2976 lbs/ft (0.4429 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 5 m, FC/APC - F-PM480-C-5FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details