Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 8f MM OM4. GMRTE08

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 8 fibers MM OM4.
Datasheet
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 8 fibers MM OM4.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 8f MM OM4. - GMRTE08 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 8f MM OM4.
GMRTE08
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 8f MM OM4. GMRTE08
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 8 fibers MM OM4.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 8 fibers MM OM4.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRTE08
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 8f MM OM4.
Cable Weight 0.1503 lbs/ft (0.2237 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00025 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Co-doped Optical Fiber, Erbium-Ytterbium - F-DF1500Y - Newport MKS
Specs
Wavelength 1550 nm (15500 Å)
Numerical Aperture 0.2000 to 0.2400
Maximum Attenuation 200 dB/km (60.96 dB/1000 ft)
View Details
Fibre Optic Cable - 5366490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details