Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 2f MM OM3. GMRTD02

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 2 fibers MM OM3.
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 2 fibers MM OM3.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMRTD02 is an outdoor tactical tight buffered optical fiber cable featuring two multimode OM3 fibers. It incorporates glass yarns for enhanced strength and improved rodent protection, encased in a durable Polyurethane (PUR) outer jacket. This cable is designed for both indoor and outdoor applications, supporting various computer network protocols such as FDDI, Gigabit Ethernet, and ATM. The cable is not recommended for direct burial and is easy to install due to its core bonded PUR inner and outer jacket. It has a water-tight core, utilizing waterblocking aramid and glass yarns. The cable's optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. Mechanical specifications indicate a minimum bend radius of 73.6 mm for installation and 36.8 mm for long-term operation, with a maximum tensile strength of 2400 N during installation and 800 N during operation. The operating temperature range is from -70 ¬8C to +85 ¬8C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1.

Datasheet Summary
Powered by GS/AI

The GMRTD02 is an outdoor tactical tight buffered optical fiber cable featuring two multimode OM3 fibers. It incorporates glass yarns for enhanced strength and improved rodent protection, encased in a durable Polyurethane (PUR) outer jacket. This cable is designed for both indoor and outdoor applications, supporting various computer network protocols such as FDDI, Gigabit Ethernet, and ATM. The cable is not recommended for direct burial and is easy to install due to its core bonded PUR inner and outer jacket. It has a water-tight core, utilizing waterblocking aramid and glass yarns. The cable's optical characteristics include a maximum attenuation of 0.9 dB/km at 1300 nm and 2.9 dB/km at 850 nm. Mechanical specifications indicate a minimum bend radius of 73.6 mm for installation and 36.8 mm for long-term operation, with a maximum tensile strength of 2400 N during installation and 800 N during operation. The operating temperature range is from -70 ¬8C to +85 ¬8C, making it suitable for a variety of environmental conditions. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 2f MM OM3. - GMRTD02 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 2f MM OM3.
GMRTD02
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 2f MM OM3. GMRTD02
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 2 fibers MM OM3.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 2 fibers MM OM3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRTD02
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 2f MM OM3.
Cable Weight 0.1295 lbs/ft (0.1927 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polarization Maintaining Optical Fiber, Panda, 850 nm, 0.10-0.13 NA - F-PM850 - Newport MKS
Specs
Wavelength 850 nm (8500 Å)
Numerical Aperture 0.1000 to 0.1300
Maximum Attenuation 3 dB/km (0.9144 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details