Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 12f MM OM5. GMRTC12

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 12 fibers MM OM5.
Datasheet
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 12 fibers MM OM5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 12f MM OM5. - GMRTC12 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 12f MM OM5.
GMRTC12
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 12f MM OM5. GMRTC12
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 12 fibers MM OM5.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 12 fibers MM OM5.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRTC12
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 12f MM OM5.
Cable Weight 0.1533 lbs/ft (0.2281 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details