Belden Inc. Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 4f MM OM2. GMRT204

Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 4 fibers MM OM2.
Datasheet
Description
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 4 fibers MM OM2.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 4f MM OM2. - GMRT204 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 4f MM OM2.
GMRT204
Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 4f MM OM2. GMRT204
Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 4 fibers MM OM2.

Outdoor Tactical tight buffered optical fiber cable with glass yarns as strength member and improved rodent protection with Polyurethane (PUR) outer jacket. 4 fibers MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMRT204
Product Name Outdoor Tactical tight buffered OFC: GLASS YARNS (impr. rodent protection) PUR jacket 4f MM OM2.
Cable Weight 0.1310 lbs/ft (0.1949 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details