The GMPZ0E0 is an Outdoor Tactical empty tube patchcord featuring a Polyurethane (PUR) outer jacket with a nominal diameter of 2.8 mm. This product is designed for indoor applications, specifically suitable for breakout kits and short-distance uses. It is not rated for riser or plenum spaces. The patchcord has a single jacket construction and is non-armored. It weighs 5.8 kg/km and is compliant with various standards, including IEC 60794 and ISO/IEC 11801-1. The operating temperature range is from -30 °C to +70 °C, while the installation temperature range is between -5 °C and +50 °C. The product also offers UV and sunlight protection. This patchcord is available in orange and comes in a length of 2,100 meters. It is important to note that the product is non-UL rated and does not contain any fiber.
Outdoor Tactical empty tube patchcord with Polyurethane (PUR) outer jacket. 2.8mm furcation tube No fiber.
| Belden Inc. | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | GMPZ0E0 |
| Product Name | Outdoor Tactical empty tube patchcord PUR jacket 2.8mm furcation tube No fiber. |
| Product Type | Patch |