Hirschmann™, A BELDEN BRAND Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann GMN 209 NJ

Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet
Description
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann - 67AC3756 - Newark, An Avnet Company
Chicago, IL, United States
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
67AC3756
Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann 67AC3756
POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

POWER CONN, RCPT, 2+PE, SCREW, CABLE; No. of Contacts:2Contacts; Product Range:GDM Series; Connector Mounting:Cable Mount; Contact Termination Type:Screw; Pitch Spacing:-; Gender:Receptacle; Contact Gender:Socket; Contact Material:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 67AC3756
Product Name Power Conn, Rcpt, 2+Pe, Screw, Cable; No. Of Contacts Hirschmann
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details