Belden Inc. Outdoor Tactical tight buffered distribution cable PUR jacket 4f SM OS2 G.657.A2. GMMTF04

Description
Outdoor Tactical tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 4 fibers SM OS2 G.657.A2.
Description
Outdoor Tactical tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 4 fibers SM OS2 G.657.A2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMMTF04 is an Outdoor Tactical tight buffered distribution cable featuring a Polyurethane (PUR) outer jacket and designed for both indoor and outdoor applications. It contains 4 single-mode fibers compliant with the G.657.A2 standard. This cable is suitable for repeated de-spooling and re-spooling, making it ideal for mobile applications. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a nylon buffer and has a water-tight core with waterblocking glass yarns. The cable is not armored and has a nominal diameter of 5.8 mm. It can withstand a short-term tensile strength of 400 N and crush resistance of 5 kN/m during installation. The operating temperature range is from -55 ¬8C to +85 ¬8C, with installation temperatures between -15 ¬8C and +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and RoHS 2.

Datasheet Summary
Powered by GS/AI

The GMMTF04 is an Outdoor Tactical tight buffered distribution cable featuring a Polyurethane (PUR) outer jacket and designed for both indoor and outdoor applications. It contains 4 single-mode fibers compliant with the G.657.A2 standard. This cable is suitable for repeated de-spooling and re-spooling, making it ideal for mobile applications. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM. The cable has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a nylon buffer and has a water-tight core with waterblocking glass yarns. The cable is not armored and has a nominal diameter of 5.8 mm. It can withstand a short-term tensile strength of 400 N and crush resistance of 5 kN/m during installation. The operating temperature range is from -55 ¬8C to +85 ¬8C, with installation temperatures between -15 ¬8C and +50 ¬8C. The cable is compliant with various standards, including IEC 60794 and RoHS 2.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered distribution cable PUR jacket 4f SM OS2 G.657.A2. - GMMTF04 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered distribution cable PUR jacket 4f SM OS2 G.657.A2.
GMMTF04
Outdoor Tactical tight buffered distribution cable PUR jacket 4f SM OS2 G.657.A2. GMMTF04
Outdoor Tactical tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 4 fibers SM OS2 G.657.A2.

Outdoor Tactical tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 4 fibers SM OS2 G.657.A2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMMTF04
Product Name Outdoor Tactical tight buffered distribution cable PUR jacket 4f SM OS2 G.657.A2.
Cable Weight 0.0461 lbs/ft (0.0687 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details