The GMMT206 is an Outdoor Tactical tight buffered distribution cable featuring a Polyurethane (PUR) outer jacket and designed for both indoor and outdoor applications. It contains 6 fibers of multimode OM2 type, suitable for various computer network applications including FDDI, Gigabit Ethernet, and ATM. The cable is constructed to be mobile, allowing for repeated de-spooling and re-spooling, but is not recommended for direct burial. The cable has a minimum bend radius of 50.4 mm for short-term installation and 25.2 mm for long-term operation. It can withstand a maximum tensile strength of 400 N during installation and has a crush resistance of 5 kN/m for short-term and 3 kN/m for long-term use. The operating temperature range is from -55 °C to +85 °C, with installation temperatures between -15 °C and +50 °C. The cable is water-tight and features waterblocking glass yarns, ensuring durability in various environmental conditions. It complies with relevant standards including IEC 60794 and ISO/IEC 11801-1, and offers UV/sunlight protection. The product is available in different lengths and colors, including black and orange options.
Outdoor Tactical tight buffered optical fiber distribution cable with Polyurethane (PUR) outer jacket. 6 fibers MM OM2.
| Belden Inc. | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | GMMT206 |
| Product Name | Outdoor Tactical tight buffered distribution cable PUR jacket 6f MM OM2. |
| Cable Weight | 0.0566 lbs/ft (0.0842 g/mm) |