Belden Inc. Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM2. GMBT208

Description
Outdoor Tactical tight buffered breakout cable with Polyurethane (PUR) outer jacket. 8 fibers MM OM2.
Description
Outdoor Tactical tight buffered breakout cable with Polyurethane (PUR) outer jacket. 8 fibers MM OM2.
Datasheet
Datasheet Summary
Powered by GS/AI

The GMBT208 is an Outdoor Tactical tight buffered breakout cable featuring a Polyurethane (PUR) outer jacket and designed with 8 fibers of multimode OM2. This cable is suitable for both indoor and outdoor applications, specifically engineered for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, although it is not recommended for direct burial. The cable has a minimum bend radius of 200 mm for short-term installation and 100 mm for long-term operation. It can withstand a maximum tensile strength of 770 N during installation and has a crush resistance of 5 kN/m for short-term use. The operating temperature range is from -30 ¬8C to +70 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. The cable is water-blocked with aramid yarns and tape, ensuring durability in various environmental conditions. Optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV/sunlight protection.

Datasheet Summary
Powered by GS/AI

The GMBT208 is an Outdoor Tactical tight buffered breakout cable featuring a Polyurethane (PUR) outer jacket and designed with 8 fibers of multimode OM2. This cable is suitable for both indoor and outdoor applications, specifically engineered for repeated de-spooling and re-spooling, making it ideal for mobile setups. It supports various computer network applications, including FDDI, Gigabit Ethernet, and ATM, although it is not recommended for direct burial. The cable has a minimum bend radius of 200 mm for short-term installation and 100 mm for long-term operation. It can withstand a maximum tensile strength of 770 N during installation and has a crush resistance of 5 kN/m for short-term use. The operating temperature range is from -30 ¬8C to +70 ¬8C, with an installation temperature range of -5 ¬8C to +50 ¬8C. The cable is water-blocked with aramid yarns and tape, ensuring durability in various environmental conditions. Optical characteristics include a maximum attenuation of 2.9 dB/km at 850 nm and 0.9 dB/km at 1300 nm. The cable is compliant with relevant standards, including IEC 60794 and ISO/IEC 11801-1, and offers UV/sunlight protection.

Suppliers

Company
Product
Description
Supplier Links
Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM2. - GMBT208 - Belden Inc.
St. Louis, MO, United States
Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM2.
GMBT208
Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM2. GMBT208
Outdoor Tactical tight buffered breakout cable with Polyurethane (PUR) outer jacket. 8 fibers MM OM2.

Outdoor Tactical tight buffered breakout cable with Polyurethane (PUR) outer jacket. 8 fibers MM OM2.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GMBT208
Product Name Outdoor Tactical tight buffered breakout cable PUR jacket 8f MM OM2.
Cable Weight 0.1116 lbs/ft (0.1661 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details