Belden Inc. Universal (LU S1085 A4) OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 32f SM OS2 G.652.D & G.657.A1. CPR Eca. GLRE832

Description
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 32 fibers (8t x 4f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Description
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 32 fibers (8t x 4f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GLRE832 is a Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable, certified for London Underground (LU S1085 A4). It features a Low Smoke Zero Halogen (LSZH) outer jacket and incorporates glass yarns for rodent protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 32 fibers (8 tubes x 4 fibers) compliant with SM OS2 G.652.D and G.657.A1 standards, rated CPR Euroclass Eca. This cable is suitable for both indoor and outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a bulk weight of 193 kg/km. It also meets various mechanical and environmental standards, including a minimum bend radius of 260 mm and a tensile strength of 4650 N for short-term installation. The operating temperature range is from -5 ¬8C to +40 ¬8C.

Datasheet Summary
Powered by GS/AI

The GLRE832 is a Universal (Indoor/Outdoor) dry core optical fiber Multi Loose Tube cable, certified for London Underground (LU S1085 A4). It features a Low Smoke Zero Halogen (LSZH) outer jacket and incorporates glass yarns for rodent protection. The cable consists of 8 tubes, each with a diameter of 1.9mm, containing a total of 32 fibers (8 tubes x 4 fibers) compliant with SM OS2 G.652.D and G.657.A1 standards, rated CPR Euroclass Eca. This cable is suitable for both indoor and outdoor applications, including structured wiring systems for industrial, telecom, cable TV, and broadcast networks. It is designed for easy installation in ducts, tunnels, and tubes. The cable has a maximum attenuation of 0.39 dB/km at 1310 nm and 0.24 dB/km at 1550 nm, with a bulk weight of 193 kg/km. It also meets various mechanical and environmental standards, including a minimum bend radius of 260 mm and a tensile strength of 4650 N for short-term installation. The operating temperature range is from -5 ¬8C to +40 ¬8C.

Suppliers

Company
Product
Description
Supplier Links
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 32f SM OS2 G.652.D & G.657.A1. CPR Eca. - GLRE832 - Belden Inc.
St. Louis, MO, United States
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 32f SM OS2 G.652.D & G.657.A1. CPR Eca.
GLRE832
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 32f SM OS2 G.652.D & G.657.A1. CPR Eca. GLRE832
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 32 fibers (8t x 4f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member and Low Smoke Zero Halogen outer jacket. Product feature: This cable has rodent protection by glass yarns and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 32 fibers (8t x 4f) SM OS2 G.652.D & G.657.A1. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GLRE832
Product Name Universal (LU S1085 A4) OFC MLT: GLASS YARNS + LSZH with 8 Tubes of Ø1.9mm 32f SM OS2 G.652.D & G.657.A1. CPR Eca.
Cable Weight 0.2872 lbs/ft (0.4274 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details