Belden Inc. Universal (LU S1085 A4) OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 168f SM OS2 G.657.B3. GLCEI68

Description
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 168 fibers (7t x 24f) SM OS2 G.657.B3.
Datasheet
Description
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 168 fibers (7t x 24f) SM OS2 G.657.B3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 168f SM OS2 G.657.B3. - GLCEI68 - Belden Inc.
St. Louis, MO, United States
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 168f SM OS2 G.657.B3.
GLCEI68
Universal (LU S1085 A4) OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 168f SM OS2 G.657.B3. GLCEI68
Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 168 fibers (7t x 24f) SM OS2 G.657.B3.

Universal (Indoor/Outdoor) dry core (London Underground Certified; LU S1085 A4) optical fiber Multi Loose Tube cable with glass yarns as strength member, Corrugated Steel Tape (Full Rodent Protected) armor and Low Smoke Zero Halogen outer jacket. Product feature: This cable has improved rodent protection by Corrugated Steel Tape (Full Rodent Protected) and London Underground Ltd. Certification (according LU S1085 A4). Existing out of 8 tubes with a diameter of 1.9mm with 168 fibers (7t x 24f) SM OS2 G.657.B3.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GLCEI68
Product Name Universal (LU S1085 A4) OFC MLT: GLASS YARNS + CST + LSZH with 8 Tubes of Ø1.9mm 168f SM OS2 G.657.B3.
Cable Weight 0.3482 lbs/ft (0.5182 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photonic Crystal Fiber, Endlessly Singlemode, 10 µm Core, PM - F-SM10-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 10 µm (0.3937 mils)
Numerical Aperture 0.1200
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details