Belden Inc. Indoor tight buffered patchcord LSZH jacket 2.0mm DX Zip SM OS2 G.657.B3. CPR Eca. GIPTIC2

Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord SM OS2 G.657.B3. CPR Euroclass Eca.
Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord SM OS2 G.657.B3. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPTIC2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.0mm. It is designed as a duplex zipcord and complies with the G.657.B3 standard for single-mode optical fiber (OS2). The patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM, specifically for short-distance indoor use. This patchcord has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a tight buffered fiber type and has a buffer diameter of 0.9 mm. The cable is rated for a maximum tensile strength of 450 N during installation and 150 N for long-term operation, with a minimum bend radius of 60 mm. It operates effectively within a temperature range of -40 °C to +70 °C and is compliant with CPR Euroclass Eca for fire safety. The product is also REACH compliant and adheres to ISO/IEC standards.

Datasheet Summary
Powered by GS/AI

The GIPTIC2 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 2.0mm. It is designed as a duplex zipcord and complies with the G.657.B3 standard for single-mode optical fiber (OS2). The patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM, specifically for short-distance indoor use. This patchcord has a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. It is constructed with a tight buffered fiber type and has a buffer diameter of 0.9 mm. The cable is rated for a maximum tensile strength of 450 N during installation and 150 N for long-term operation, with a minimum bend radius of 60 mm. It operates effectively within a temperature range of -40 °C to +70 °C and is compliant with CPR Euroclass Eca for fire safety. The product is also REACH compliant and adheres to ISO/IEC standards.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered patchcord LSZH jacket 2.0mm DX Zip SM OS2 G.657.B3. CPR Eca. - GIPTIC2 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered patchcord LSZH jacket 2.0mm DX Zip SM OS2 G.657.B3. CPR Eca.
GIPTIC2
Indoor tight buffered patchcord LSZH jacket 2.0mm DX Zip SM OS2 G.657.B3. CPR Eca. GIPTIC2
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord SM OS2 G.657.B3. CPR Euroclass Eca.

Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 2.0mm duplex zipcord SM OS2 G.657.B3. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPTIC2
Product Name Indoor tight buffered patchcord LSZH jacket 2.0mm DX Zip SM OS2 G.657.B3. CPR Eca.
Cable Type Duplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Kinetix 15-15m Fiber Optic Cable - 2090-SCVP15-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material PVC Over Kevlar,Polyethylene
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers