Belden Inc. Indoor tight buffered patchcord LSZH jacket 1.6mm simplex SM OS2 G.657.B3. CPR Eca. GIPTIA1

Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm simplex SM OS2 G.657.B3. CPR Euroclass Eca.
Description
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm simplex SM OS2 G.657.B3. CPR Euroclass Eca.
Datasheet
Datasheet Summary
Powered by GS/AI

The GIPTIA1 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.6mm. It is designed as a simplex single-mode (SM) fiber cable compliant with the G.657.B3 standard and rated Euroclass Eca for fire performance. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is intended for short-distance indoor use. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 150 N during installation and 50 N during long-term operation. Operating temperature ranges from -40 °C to +70 °C, while installation temperatures can be between -15 °C and +50 °C. The product complies with various standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant.

Datasheet Summary
Powered by GS/AI

The GIPTIA1 is an indoor tight buffered patchcord featuring a Low Smoke Zero Halogen (LSZH) outer jacket with a nominal diameter of 1.6mm. It is designed as a simplex single-mode (SM) fiber cable compliant with the G.657.B3 standard and rated Euroclass Eca for fire performance. This patchcord is suitable for flexible terminating leads, including pigtails, patchcords, and test leads, and supports various computer network applications such as FDDI, Gigabit Ethernet, and ATM. It is intended for short-distance indoor use. The optical characteristics include a maximum attenuation of 0.40 dB/km at 1310 nm and 0.30 dB/km at both 1550 nm and 1625 nm. The cable is water-tight and has a minimum bend radius of 60 mm for long-term operation. It can withstand a maximum tensile strength of 150 N during installation and 50 N during long-term operation. Operating temperature ranges from -40 °C to +70 °C, while installation temperatures can be between -15 °C and +50 °C. The product complies with various standards, including IEC 60794 and ISO/IEC 11801-1, and is REACH and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Indoor tight buffered patchcord LSZH jacket 1.6mm simplex SM OS2 G.657.B3. CPR Eca. - GIPTIA1 - Belden Inc.
St. Louis, MO, United States
Indoor tight buffered patchcord LSZH jacket 1.6mm simplex SM OS2 G.657.B3. CPR Eca.
GIPTIA1
Indoor tight buffered patchcord LSZH jacket 1.6mm simplex SM OS2 G.657.B3. CPR Eca. GIPTIA1
Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm simplex SM OS2 G.657.B3. CPR Euroclass Eca.

Indoor tight buffered patchcord with Low Smoke Zero Halogen outer jacket. 1.6mm simplex SM OS2 G.657.B3. CPR Euroclass Eca.

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number GIPTIA1
Product Name Indoor tight buffered patchcord LSZH jacket 1.6mm simplex SM OS2 G.657.B3. CPR Eca.
Cable Type Simplex; Patchcords
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details